UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 5112

Tunnel type terminal neutral bars for low voltage switchboards-Requirements for termination of copper conductors up to 50 mm2

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 28 September 2015
Status: active
Page Count: 28
scope:

This Standard specifies requirements and methods of test for tunnel type terminal neutral bars for low voltage switchboards for termination of copper conductors up to 50 mm2. It applies to bars of the tunnel terminal type for connection to copper conductors-

(a) of the rigid, stranded or flexible type; and

(b) with a cross-sectional area of 1.0 mm2 up to and including 50 mm2.

NOTES:

1 Preferred current ratings are 63 A, 80 A, 100 A and 125 A.

2 This Standard is for tunnel terminal type neutral bars for use as components in switchboards, panel boards, load centres, meter boxes and the like.

3 The current ratings in this Standard apply to bars with a maximum temperature rise of 45 K when tested at ambient temperature in open air. The ratings obtained in this Standard are applicable to switchboards with an internal air temperature rise of up to 25 K.

NOTE: Refer to Appendix A of this document for further details.

Document History

SNZ AS/NZS 5112
September 28, 2015
Tunnel type terminal neutral bars for low voltage switchboards-Requirements for termination of copper conductors up to 50 mm2
This Standard specifies requirements and methods of test for tunnel type terminal neutral bars for low voltage switchboards for termination of copper conductors up to 50 mm2. It applies to bars of...

References

Advertisement