UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61331-2

Protective devices against diagnostic medical X-radiation Part 2: Translucent protective plates

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2015
Status: active
Page Count: 28
ICS Code (Radiographic equipment): 11.040.50
scope:

This part of IEC 61331 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for protection against GAMMA RADIATION in nuclear medicine and BRACHYTHERAPY with automatically-controlled AFTERLOADING equipment.

It does not cover other translucent RADIATION PROTECTION materials, e.g.

- leaded glasses or goggles for protection of the OPERATOR'S eyes (eye spectacles),

- leaded face shields, which cover the entire face of the OPERATOR,

- PATIENT eye protection, and

- thyroid/neck PROTECTIVE DEVICES.

This Part 2 deals with the requirements on

- geometrical accuracy;

- optical quality of the material;

- spectral TRANSMITTANCE;

- radiation ATTENUATION properties;

- marking;

- statement of compliance with this standard

Document History

CEI EN 61331-2
August 1, 2015
Protective devices against diagnostic medical X-radiation Part 2: Translucent protective plates
This part of IEC 61331 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for...
September 1, 2003
Protective devices against diagnostic medical X-radiation - Part 2: Protective glass plates
La norma si applica alle piastre di protezione in vetro destinate ad essere utilizzate nelle apparecchiature radiologiche o nelle installazioni radiologiche dove una trasmissione ottica delle...

References

Advertisement