JSA - JIS L 1930
Textiles - Domestic washing and drying procedures for textile testing
| Organization: | JSA |
| Publication Date: | 20 October 2014 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying procedures.
Provision of this Standard
Provision is made for as follows.
a) 13 different washing procedures based on the use of the reference washing machine Type A.
b) 11 procedures based on the use of the reference washing machine Type B.
c) 7 procedures based on the use of the reference washing machine Type C.
Washing procedure
Each washing procedure represents a single domestic wash.
Drying procedure
This Standard specifies six drying procedures:
A- Line dry
B - Drip line dry
C - Flat dry
D - Drip flat dry
E - Flat press
F - Tumble dry
Provision of test
A complete test consists of a washing and drying procedure.
NOTES 1 Use of different parameters (washing machine type, detergent type and type of tumble drier) may affect test results for any test using this Standard. Therefore, parties using this Standard are strongly encouraged to agree on the parameters to be used.
2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 6330 : 2012 Textiles - Domestic washing and drying procedures for textile testing (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History