TIA-920.000
Telecommunications Communications Products Overview of Transmission Requirements for Digital Interface Communications Devices
| Organization: | TIA |
| Publication Date: | 26 October 2015 |
| Status: | active |
| Page Count: | 14 |
scope:
The TIA-920 series of standards provide acoustic transmission requirements for digital interface communications devices. The devices may be equipped with handsets, headsets, or speakerphones for providing the acoustic interface to the user. They may operate in the narrowband (300 to 3400 Hz) transmission mode or the wideband (100 to 7000 Hz) transmission mode, or they may support operation in both modes.
PURPOSE
This particular document serves as the core standard and provides a description of the document structure for the series. Since the various types of acoustic interfaces (handset, headset, and speakerphone) require somewhat different test methods, there is one document in the series for each type of interface. However, each interface document contains transmission requirements for both narrowband and wideband modes of operation.
Document History