ISO 91
Petroleum and related products - Temperature and pressure volume correction factors (petroleum measurement tables) and standard reference conditions
| Organization: | ISO |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
This document refers to temperature volume correction factors, which allow users to convert volumes, measured at ambient conditions, to those at reference conditions for transactional purposes. This document also refers to compressibility factors required to correct hydrocarbon volumes measured under pressure to the corresponding volumes at the equilibrium pressure for the measured temperature.
Table 1 shows the defining limits and their associated units of correction factors referenced in this document for crude oil, refined products and lubricating oils. These values are shown in bold italics. Also shown in the table are the limits converted to their equivalent units (and, in the case of the densities, other base temperatures). Table 2 shows defining limits of correction factors for light hydrocarbons (natural gas liquids and liquefied petroleum gases).
This document also specifies standard reference conditions of pressure and temperature for measurements carried out on crude petroleum and its products, including liquefied petroleum gases (see Annex B).
This document excludes specifying standard reference conditions for natural gas which are given in ISO 13443[15].
Document History