ASD-STAN PREN 2714-013
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between - 55 °C and 260 °C Part 013: DR family, screened (spiral) and jacketed, UV laser printable Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 260 °C. Nevertheless, if needed, - 65 °C is also acceptable as shown by cold test.
It shall also be possible to mark these cables by qualified compatible marking.
These markings shall satisfy the requirements of EN 3838
Document History