CEI UNI EN 45544-2
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours Part 2: Performance requirements for apparatus used for exposure management
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace atmospheres.
This European Standard is applicable to apparatus used for exposure measurement.
Document History
CEI UNI EN 45544-2
September 1, 2015
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours Part 2: Performance requirements for apparatus used for exposure management
This European Standard specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic...
July 1, 2002
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for measuring concentrations in the region of limit values
La presente norma riguarda le modalità di prova per determinare le caratteristiche delle apparecchiature destinate alla misura delle concentrazioni di gas e vapori tossici negli ambienti di lavoro....