ISO 464
Rolling bearings - Radial bearings with locating snap ring - Dimensions, geometrical product specifications (GPS) and tolerance values
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This International Standard specifies the snap ring groove dimensions and tolerance values, chamfer dimensions on the snap ring groove side of the outer ring, and the snap ring dimensions and tolerance values for radial bearings in the dimension series 18 and 19 and the diameter series 0, 2, 3, and 4 (except dimension series 00, 82, and 83), as specified in ISO 15[1].
Document History
ISO 464
November 1, 2015
Rolling bearings - Radial bearings with locating snap ring - Dimensions, geometrical product specifications (GPS) and tolerance values
This International Standard specifies the snap ring groove dimensions and tolerance values, chamfer dimensions on the snap ring groove side of the outer ring, and the snap ring dimensions and...
January 1, 1995
Rolling Bearings - Radial Bearings with Locating Snap Ring - Dimensions and Tolerances
A description is not available for this item.