ISO/IEC TS 18508
Information technology - Additional Parallel Features in Fortran
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This Technical Specication species the form and establishes the interpretation of facilities that extend the For- tran language dened by ISO/IEC 1539-1:2010, ISO/IEC 1539-1:2010/Cor 1:2012, and ISO/IEC 1539-1:2010/Cor 2:2013. The purpose of this Technical Specication is to promote portability, reliability, maintainability, and ef- cient execution of parallel programs written in Fortran, for use on a variety of computing systems.
This Technical Specication does not specify formal data consistency model. Developing the formal data consist- ency model is left until the integration of these facilities into ISO/IEC 1539-1.
Document History