DIN EN 15199-4
Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 4: Light fractions of crude oil
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This European Standard describes a method for the determination of the boiling range distribution of petroleum products by capillary gas chromatography using flame ionization detection. This European Standard is applicable to stabilized crude oils and for the boiling range distribution and the recovery up to and including n-nonane. A stabilized crude oil is defined as having a Reid Vapour Pressure equivalent to or less than 82,7 kPa as determined by IP 481 [3].
NOTE For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction, ω, and the volume fraction, φ.
WARNING - The use of this European Standard can involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to take appropriate measures to ensure safety and health of personnel prior to application of the standard, and fulfil statutory and regulatory requirements for this purpose.
Document History