UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 62026-3

Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) Part 3: DeviceNet

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2015
Status: active
Page Count: 134
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within one cable - one of these pairs provides a differential communication medium and the other pair provides power to the devices. This part establishes requirements for the interoperability of components with such interfaces.

This part of IEC 62026 specifies the following particular requirements for DeviceNet:

− requirements for interfaces between controllers and switching elements;

− normal service conditions for devices;

− constructional and performance requirements;

− tests to verify conformance to requirements.

These particular requirements apply in addition to the general requirements of IEC 62026-1

Document History

August 1, 2020
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) Part 3: DeviceNet
A description is not available for this item.
CEI EN 62026-3
October 1, 2015
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) Part 3: DeviceNet
This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within...
August 1, 2010
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) Part 3: DeviceNet
La presente Norma specifica un sistema di interfaccia tra controllori singoli o multipli e dispositivi per circuiti di comando o elementi di commutazione. Il sistema di interfaccia utilizza due...

References

Advertisement