UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 1668.1

The use of ventilation and air conditioning in buildings Part 1: Fire and smoke control in buildings

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 14 December 2015
Status: active
Page Count: 168
scope:

This Standard sets out minimum requirements for the design, construction, installation and commissioning of mechanical smoke control systems in buildings. Specific methods of smoke control are defined and the appropriate requirements specified for each. The design information given in this Standard in respect to hot layer smoke control is based on a single axisymmetric plume, which is confined to one reservoir. Smoke plumes spilling across multiple reservoirs are not considered. Requirements for the maintenance of smoke control systems are not included. This Standard applies to Class 2 to Class 9 buildings where smoke control is required.

NOTES:

1 The Standard does not identify those buildings in which smoke control systems or pressurization systems are required. This is covered in the National Construction Code (NCC).

2 AS 1851 outlines management procedures for maintaining the fire and smoke control features of mechanical services.

Document History

SNZ AS/NZS 1668.1
December 14, 2015
The use of ventilation and air conditioning in buildings Part 1: Fire and smoke control in buildings
This Standard sets out minimum requirements for the design, construction, installation and commissioning of mechanical smoke control systems in buildings. Specific methods of smoke control are...
November 5, 1998
The use of ventilation and airconditioning in buildings Part 1: Fire and smoke control in multicompartment buildings
A description is not available for this item.
November 5, 1998
The use of ventilation and airconditioning in buildings Part 1: Fire and smoke control in multicompartment buildings
This Standard sets out the minimum requirements for the design, construction, installation and commissioning of mechanical ventilation and airconditioning systems for fire and smoke control in...

References

Advertisement