ASTM International - ASTM D1275-15
Standard Test Method for Corrosive Sulfur in Electrical Insulating Liquids
| Organization: | ASTM International |
| Publication Date: | 15 November 2015 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Insulating oils): | 29.040.10 |
significance And Use:
3.1 In most of their uses, insulating liquids are continually in contact with metals that are subject to corrosion. The presence of elemental sulfur or corrosive sulfur compounds will result in... View More
scope:
1.1 This test method describes the detection of corrosive sulfur compounds (both inorganic and organic) in electrical insulating liquids.
1.2 New and in-service insulating liquids may contain elemental sulfur or sulfur compounds, or both, that cause corrosion under certain conditions of use. This test method is designed to detect the presence of, or the propensity to form, free (elemental) sulfur and corrosive sulfur compounds by subjecting copper or silver to contact with an insulating liquid under prescribed conditions.
1.3 The values stated in SI units are to be regarded as the standard. Inch-pound units are included for informational purposes.
1.4 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History