IEC PAS 63023
Medical electrical system – Input interface for haemodialysis equipment for use of external alarming device
| Organization: | IEC |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This PAS establishes a unique INPUT INTERFACE for connection of an EXTERNAL ALARMING DEVICE to HAEMODIALYSIS EQUIPMENT.
The INPUT INTERFACE of the HAEMODIALYSIS EQUIPMENT is designed as a simple solution, which takes a SINGLE FAULT CONDITION of the INPUT INTERFACE into account, to stop the extracorporeal blood flow in case of needles slipping out from the fistula or graft detected by the EXTERNAL ALARMING DEVICE.
Document History