CENELEC - EN 62231-1
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
| Organization: | CENELEC |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This part of IEC 62231 is applicable to composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV.
It also applies to composite station post insulators of similar design used in power stations of railway systems.
This part of IEC 62231 specifies main dimensions and values for mechanical and electrical characteristics of composite station post insulators.
NOTE The composite station post insulators covered by this standard are primarily intended for outdoor service, but can also be used indoor.
Document History