DIN EN ISO 5402-2
Leather - Determination of flex resistance - Part 2: Vamp flex method (ISO 5402-2:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness
Document History
DIN EN ISO 5402-2
December 1, 2015
Leather - Determination of flex resistance - Part 2: Vamp flex method (ISO 5402-2:2015)
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness