ASTM International - ASTM C838-96(2010)e1

Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 2
ICS Code (Refractories): 81.080
significance And Use:

This test method provides a means of determining bulk density on as-manufactured logs, blocks, or shaped articles.

This test method is suitable for manufacturing control and acceptance... View More

scope:

1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature.

1.2 This test method is applicable to boronated carbon and graphite.

1.3 This test method is not applicable to carbon- and graphite-containing materials that are thermally unstable at or below temperatures of 200°C.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2023
Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature. 1.2 This test method is applicable...
January 1, 2016
Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature. 1.2 This test method is applicable...
ASTM C838-96(2010)e1
May 1, 2010
Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature. 1.2 This test method is applicable...
November 1, 2005
Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature. 1.2 This test method is applicable...
November 10, 2001
Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature. 1.2 This test method is applicable...
November 10, 2001
Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
1.1 This test method covers the determination of the density of as-manufactured carbon and graphite from measurements of mass and dimensions at room temperature. 1.2 This test method is applicable...
Advertisement