DNVGL-RU-INV P 6 CH 6
Part 6 Additional class notations - Chapter 6 Additional fire protection for passenger vessels
active, Most Current
Buy Now
| Organization: | DNVGL |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 11 |
scope:
Application
Passenger vessels complying with the following requirements are eligible for the assignment of the additional class notation Fire as defined in Pt.1 Ch.2 Sec.2 [5.2.2].
Vessels shall comply with the requirements stated under Pt.4 Ch.7 Sec.1 and Pt.5 Ch.5 Sec.1 [4] as far as applicable, to passenger vessels.
Document History
August 1, 2021
Part 6 Additional class notations - Chapter 6 Additional fire protection for passenger vessels
A description is not available for this item.
DNVGL-RU-INV P 6 CH 6
December 1, 2015
Part 6 Additional class notations - Chapter 6 Additional fire protection for passenger vessels
Application
Passenger vessels complying with the following requirements are eligible for the assignment of the additional class notation Fire as defined in Pt.1 Ch.2 Sec.2 [5.2.2].
Vessels shall...