UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 1301.520

Methods of test for pulp and paper Part 520: Measurement of diffuse radiance factor (diffuse reflectance factor)-Outdoor daylight conditions (D65 brightness)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 8 February 2016
Status: active
Page Count: 16
scope:

This part of ISO 2470 specifies a method for measuring the D65 brightness of pulps, papers and boards.

This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards, particularly those exhibiting fluorescence which promotes the appearance of whiteness. The measurement can only be made in an instrument in which the ultraviolet energy level of the illumination has been adjusted to correspond to the CIE standard illuminant D65 using a fluorescent reference standard.

The source employed in this part of ISO 2470 excites almost twice as much fluorescence as the illuminant in ISO 2470-1. Consequently, this part of ISO 2470 is better suited for measuring the fluorescent contribution to the brightness. However, D65 brightness should not be confused with ISO brightness which closely approximates the brightness of papers viewed under indoor conditions.

NOTE The property called ISO brightness is measured with an instrument adjusted to a much lower UV content than that specified in this part of ISO 2470. The measurement of ISO brightness is described in ISO 2470-1.

Document History

SNZ AS/NZS 1301.520
February 8, 2016
Methods of test for pulp and paper Part 520: Measurement of diffuse radiance factor (diffuse reflectance factor)-Outdoor daylight conditions (D65 brightness)
This part of ISO 2470 specifies a method for measuring the D65 brightness of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards,...

References

Advertisement