UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 4628-7

Paints and varnishes Evaluation of degradation of coatings Designation of quantity and size of defects, and of intensity of uniform changes in appearance Part 7: Assessment of degree of chalking by velvet method

active, Most Current
Organization: CEN
Publication Date: 1 February 2016
Status: active
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a roughness greater than segment 4 of the reference comparator G as described in ISO 8503-1).

The test method specified can also be used for the assessment of the degree of chalking of coatings and coating systems on smooth surfaces, but the method specified in ISO 4628-6:2011 is preferable for this purpose.

The test method is applicable to coatings and coating systems on mineral substrates, e.g. fibre cement, brick, concrete, and renderings, independent of the structure of the surface. The method can be used quite effectively by experienced operators and is recommended for laboratory use as well as for onsite evaluation.

NOTE 1 When a reference to this test method is included in specifications, the test conditions (i.e. weathering method and substrate) have to be agreed between the interested parties.

NOTE 2 The method described in this part of ISO 4628 is a relative ranking method and is therefore not suitable for use in agreements between parties. See, however, the Note to Table 1.

NOTE 3 Refer to ISO 4628-1 for the designation system for quantity and size of defects and the intensity of changes in appearance of coatings, as well as general principles of the system.

Document History

EN ISO 4628-7
February 1, 2016
Paints and varnishes Evaluation of degradation of coatings Designation of quantity and size of defects, and of intensity of uniform changes in appearance Part 7: Assessment of degree of chalking by velvet method
This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a...
September 1, 2003
Paints and varnishes Evaluation of degradation of coatings Designation of quantity and size of defects, and of intensity of uniform changes in appearance Part 7: Assessment of degree of chalking by velvet method
A description is not available for this item.

References

Advertisement