ANSI - INCITS/ISO 6596-1
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1.9 tpmm (48 tpi), on one side - Part 1 : Dimensional, physical and magnetic characteristics
| Organization: | ANSI |
| Publication Date: | 1 January 1985 |
| Status: | active |
| Page Count: | 19 |
scope:
Scope and field of application
This part of IS0 6596 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.
NOTE - Numeric values in the SI and/or Imperial measurement system in this International Standard may have been rounded and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design was made using Imperial units and further developments were made using SI units.
Document History