UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI INCITS 337

Information Technology – Scheduled Transfer Protocol (ST)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2000
Status: active
Page Count: 110
scope:

This American National Standard specifies a connection- oriented data transfer protocol supporting flow-controlled Read and Write sequences and non-flow-controlled, persistent-memory Put, Get and FetchOp sequences. For all sequences, small control messages are used to pre-allocate buffers at the data Destination before the data movement begins, thus allowing the data to be moved immediately from the physical network into the end device's memory. The control and data messages may use different physical media or may share a single physical medium. Procedures are provided for moving data over HIPPI, Ethernet, and other media.

Specifications are included for:

- Virtual Connection setup and teardown, where the Virtual Connections have end-node-specific ULP-Port, ST-Port, Key, and ST Buffer Size values;

- control information (ST Header) flow control;

- data movement sequences: 

 flow-controlled Read and Write sequences (Transfers);

• non-flow-controlled Put, Get, and FetchOp sequences (to a persistent memory region);

- determining the size of the Block, the unit of data flow control;

- tiling the data transmission so that each data unit does not cross a receiver buffer boundary;

- detecting errors with a checksum;

- acknowledging partial Transfers so that buffers can be reused;

- providing means for resending partial Transfers for error recovery; and

- terminating Transfers in progress.

Note that some Scheduled Transfer Protocol implementations work best with lower-layer protocol (LLP) in-order delivery, which may not be available on all media.

Document History

ANSI INCITS 337
January 1, 2000
Information Technology – Scheduled Transfer Protocol (ST)
This American National Standard specifies a connection- oriented data transfer protocol supporting flow-controlled Read and Write sequences and non-flow-controlled, persistent-memory Put, Get and...
January 1, 2000
Information Technology - Scheduled Transfer Protocol (ST)
A description is not available for this item.

References

Advertisement