ANSI - INCITS/ISO/IEC 19778-1
Information Technology - Learning, Education and Training - Collaborative Technology - Collaborative Workplace - Part 1: Collaborative Workplace Data Model
| Organization: | ANSI |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 44 |
scope:
Statement of scope
ISO/IEC 19778
ISO/IEC 19778 is applicable to collaborative technologies used to support communication among learners, instructors and other participants. The implementation and communicative use of these technologies entails the creation of information related to participant groups, and to the collaborative environments, functions and tools that are set up for, and used by, these groups. This part of ISO/IEC 19778 - together with its subsequent parts - defines Data Models that enable the portability and reuse of this data in integrated form, and allow Data Model instantiations to be interchanged, stored, retrieved, reused or analysed by a variety of systems.
NOTE 1 A typical case of reusing a particular collaborative workplace Data Model instantiation (and its interlinked collaborative environment and collaborative group Data Model instantiations) is the automated set-up of new collaborative workplaces by using the specifications in the Data Model instantiations as templates.
NOTE 2 The reason for providing the specification for a collaborative workplace using several Data Models and their instantiations is to provide flexibility in the further development of these standards in future editions. By providing optional references to potential further specifications or standards, this approach goes far beyond the parts of ISO/IEC 19778 and the limited number of information elements provided by them.
Document History