UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 22533

Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2005
Status: active
Page Count: 136
scope:

This International Standard defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per Cartridge. The Standard specifies only Type R/W for 2 048-byte sectors of such cartridge. Type R/W provides for data to be written, read and erased many times over the entire recording surface of the disk using the thermo-magnetic and magneto-optical effects. It is also referred to as "fully rewritable". This International Standard provides for 2 048-byte sectors only. All sectors on a disk are of the same size.

This International Standard specifies 

- the conditions for conformance testing and the Reference Drive; 

- the environments in which the cartridges are to be operated and stored; 

- the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchange ability between data processing systems; 

- the format of the information on the disk, both embossed and user-written; including the physical disposition of the tracks and sectors, the error correction codes, and the modulation method used;

- the characteristics of the embossed information on the disk; 

- the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk; 

- the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.

This International Standard provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing system

Document History

January 1, 2005
Information Technology - Data Interchange On 90 Mm Optical Disk Cartridges - Capacity: 2,3 Gbytes Per Cartridge
This International Standard defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per Cartridge. The Standard specifies only Type R/W for 2 048–byte sectors of...
INCITS/ISO/IEC 22533
January 1, 2005
Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge
This International Standard defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per Cartridge. The Standard specifies only Type R/W for 2 048–byte sectors of...

References

Advertisement