ASTM International - ASTM D204-02(2010)e1
Standard Test Methods for Sewing Threads
| Organization: | ASTM International |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Yarns): | 59.080.20 |
significance And Use:
Acceptance Testing-The test methods in Test Methods D204 for the determination of the properties of sewing thread are considered satisfactory for acceptance testing of commercial shipments of... View More
scope:
1.1 These test methods can be used to evaluate sewing threads of any fiber.
1.1.1 The test methods in this standard are intended to evaluate only sewing thread taken from thread holders.
1.2 These test methods only provide for the measurement of sewing thread physical properties. These test methods do not address any other properties that may be important for the satisfactory performance of sewing threads under particular end use conditions.
Document History