UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61048

Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2006
Status: active
Page Count: 44
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 μF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m.

NOTE These lamps and associated ballasts are covered by IEC 60081, IEC 60901, IEC 60188, IEC 60192, IEC 60662, and IEC 61167 and by IEC 61347-2-8 and IEC 61347-2-9, respectively.

It covers capacitors intended for connection in shunt or in series with the lamp circuit or an effective combination of these.

It covers only impregnated or unimpregnated capacitors, having a dielectric of paper, plastic film or a combination of both, either metallized or with metal foil electrodes.

This standard does not cover radio-interference suppressor capacitors the requirements for which are found in IEC 60384-14.

Tests given in this standard are type tests. Requirements for testing individual capacitors during production are not included

Document History

EN 61048
July 1, 2006
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 μF, having a...
July 1, 2006
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
A description is not available for this item.
February 1, 1993
Auxiliaries for Lamps - Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits - General and Safety Requirements
A description is not available for this item.
January 1, 1993
Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits - General and Safety Requirements
A description is not available for this item.
January 1, 1993
Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits - General and Safety Requirements
A description is not available for this item.

References

Advertisement