BSI - BS ISO 9609
Aerospace — Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature) /120 °C, 450 MPa (at ambient temperature) /235 °C, 600 MPa (at ambient temperature) /425 °C, 900 MPa (at ambient temperature) /235 °C, 900 MPa (at ambient temperature) /315 °C, 900 MPa (at ambient temperature) /650 °C, 1 100 MPa (at ambient temperature) /235 °C, 1 100 MPa (at ambient temperature) /730 °C and 1 250 MPa (at ambient temperature) /600 °C — Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 March 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS ISO 9609
March 31, 2016
Aerospace — Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature) /120 °C, 450 MPa (at ambient temperature) /235 °C, 600 MPa (at ambient temperature) /425 °C, 900 MPa (at ambient temperature) /235 °C, 900 MPa (at ambient temperature) /315 °C, 900 MPa (at ambient temperature) /650 °C, 1 100 MPa (at ambient temperature) /235 °C, 1 100 MPa (at ambient temperature) /730 °C and 1 250 MPa (at ambient temperature) /600 °C — Dimensions
A description is not available for this item.