UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 3466

Machine taper pin reamers with parallel shanks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2016
Status: active
Page Count: 10
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

This International Standard lays down the dimensions of machine taper pin reamers with parallel shanks.

It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers.

The reamers have been designed to produce holes for taper pins manufactured to ISO 2339, in the range of 2 mm to 12 mm nominal diameter.

Unless otherwise stated, these reamers will be right-hand cutting.

The flutes may be straight or left-hand spiral at the option of the manufacturer.

Hand taper pin reamers are dealt with in ISO 3465, and machine taper pin reamers with Morse taper shanks in ISO 3467.

Document History

ISO 3466
March 1, 2016
Machine taper pin reamers with parallel shanks
This International Standard lays down the dimensions of machine taper pin reamers with parallel shanks. It covers only metric dimensions, which are the only recommended dimensions in the future for...
August 1, 1975
Machine Taper Pin Reamers with Parallel Shanks
A description is not available for this item.

References

Advertisement