ISO 11949
Cold-reduced tinmill products - Electrolytic tinplate
| Organization: | ISO |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard specifies requirements for single and double cold-reduced low-carbon mild steel electrolytic tinplate in the form of sheets or coils.
Single cold-reduced tinplate is generally specified in nominal thicknesses that are multiples of 0,005 mm, from 0,150 mm up to and including 0,600 mm. Double cold-reduced tinplate is generally specified in nominal thicknesses that are multiples of 0,005 mm, from 0,100 mm up to and including 0,360 mm.
This International Standard applies to coils and sheets cut from coils in nominal minimum rolling widths of 600 mm.1)
1) Nominal minimum rolling widths of 500 mm may be applied by agreement between the purchaser and the manufacturer.
Document History