UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D6271-10(2016)

Standard Test Method for Estimating Contribution of Environmental Tobacco Smoke to Respirable Suspended Particles Based on Solanesol (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2016
Status: inactive
Page Count: 7
ICS Code (Ambient atmospheres): 13.040.20
significance And Use:

5.1 Environmental tobacco smoke consists of both vapor and particulate phase components. Due to the nature of vapor and particulate phases, they rarely correlate well, and an accurate assessment... View More

scope:

1.1 This test method covers the sampling/analysis of respirable suspended particles (RSP) and the estimation of the RSP fraction attributable to environmental tobacco smoke (ETS). The test method is based on collection of total RSP on a membrane filter, extraction of the filter in methanol, and determination of solanesol, a C45 isoprenoid alcohol, by high performance liquid chromatography (HPLC) with ultraviolet (UV) detection.

1.2 This test method is compatible with the determinations of gravimetric RSP, ultraviolet particulate matter (UVPM), and fluorescent particulate matter (FPM) (see Test Methods D5955), but does not require them. UVPM and FPM, which are based on the ultraviolet absorbance and fluorescence of the filter extract, are also used to estimate the contribution of ETS to RSP.

1.3 The sampling components consist of a 1.0-μm pore size polytetrafluoroethylene (PTFE) membrane filter in a filter cassette connected on the inlet end to a particle size separating device and, on the outlet end, to a sampling pump. This test method is applicable to personal and area sampling.

1.4 This test method is limited in sample duration only by the capacity of the membrane filter. The test method has been evaluated up to 24-h sample duration; a minimum sample duration of 1 h is recommended.

1.5 Limits of detection (LOD) for this test method at a sampling rate of 2 L/min are 0.042 μg/m3 for 1-h sample duration and 0.005 μg/m3 for 8-h sample duration.

1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.7 This standard does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in 13.6.

Document History

ASTM D6271-10(2016)
March 1, 2016
Standard Test Method for Estimating Contribution of Environmental Tobacco Smoke to Respirable Suspended Particles Based on Solanesol (Withdrawn 2022)
5.1 Environmental tobacco smoke consists of both vapor and particulate phase components. Due to the nature of vapor and particulate phases, they rarely correlate well, and an accurate assessment of...
April 1, 2010
Standard Test Method for Estimating Contribution of Environmental Tobacco Smoke to Respirable Suspended Particles Based on Solanesol
Environmental tobacco smoke consists of both vapor and particulate phase components. Due to the nature of vapor and particulate phases, they rarely correlate well, and an accurate assessment of ETS...
April 1, 2004
Standard Test Method for Estimating Contribution of Environmental Tobacco Smoke to Respirable Suspended Particles Based on Solanesol
1.1 This test method covers the sampling/analysis of respirable suspended particles (RSP) and the estimation of the RSP fraction attributable to environmental tobacco smoke (ETS). The test method is...
June 10, 1998
Standard Test Method for Estimating Contribution of Environmental Tobacco Smoke to Respirable Suspended Particles Based on Solanesol
1.1 This test method covers the sampling/analysis of respirable suspended particles (RSP) and the estimation of the RSP fraction attributable to environmental tobacco smoke (ETS). The test method is...
Advertisement