FORD WSS-M99G164-A2
LAMINATE, POLYOLEFENIC AIR FILLED CELLS, HEAT BONDED, HEAT SHIELD
active, Most Current
Buy Now
Organization: | FORD |
Publication Date: | 18 June 1996 |
Status: | active |
Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification consists of a cellular air filled polyolefinic sheet (s) with foil laminated to one or both sides as required by the end use. The laminate if formed without the use of adhesives. Cell material, wall thickness, and foil thickness may be varied as required for particular applications.
Document History
FORD WSS-M99G164-A2
June 18, 1996
LAMINATE, POLYOLEFENIC AIR FILLED CELLS, HEAT BONDED, HEAT SHIELD
1. SCOPE The material defined by this specification consists of a cellular air filled polyolefinic sheet (s) with foil laminated to one or both sides as required by the end use. The laminate if...