TAPPI T 403

Bursting strength of paper

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2015
Status: active
Page Count: 6
scope:

This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in the form of flat sheets with a maximum thickness of 0.6 mm (0.025 in.). Materials that can be tested using this method include newsprint, bag paper, fine paper, packaging paper, and printing papers. It is not intended for use in testing corrugated, fiberboard, linerboard, or hardboards that tend to cut the thin rubber diaphragm of the bursting tester. For testing paperboard and linerboard, see TAPPI T 807 "Bursting Strength of Paperboard and Linerboard"; for testing corrugated and solid fiberboard, see TAPPI T 810 "Bursting Strength of Corrugated and Solid Fiberboard."

Document History

January 1, 2022
Bursting strength of paper
This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in...
TAPPI T 403
January 1, 2015
Bursting strength of paper
This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in...
January 1, 2010
Bursting strength of paper
This method is designed to measure the maximum bursting strength of paper and paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in the form of flat sheets...
January 1, 2002
Bursting strength of paper
A description is not available for this item.
January 1, 1997
Bursting Strength of Paper
A description is not available for this item.
March 28, 1991
Bursting Strength of Paper
A description is not available for this item.
January 1, 1991
Bursting Strength of Paper
A description is not available for this item.

References

Advertisement