ISO 4043

Simultaneous interpreting - Mobile booths - Requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2016
Status: active
Page Count: 18
ICS Code (Public buildings): 91.040.10
scope:

This document provides requirements and recommendations for the manufacturing of mobile simultaneous interpreting booths. The main features of mobile booths that distinguish them from permanent simultaneous interpreting booths are that they can be dismantled, moved and set up in a conference room not equipped with permanent booths. This document also ensures the usability and accessibility of booths for all interpreters, including those with special needs.

Requirements for the use and siting of mobile booths are described in Annex A.

In conjunction with either ISO 2603 or this document, ISO 20108 and ISO 20109 provide the relevant requirements both for the quality and transmission of sound and image provided to interpreters and for the equipment needed in the booths.

Document History

ISO 4043
December 1, 2016
Simultaneous interpreting - Mobile booths - Requirements
This document provides requirements and recommendations for the manufacturing of mobile simultaneous interpreting booths. The main features of mobile booths that distinguish them from permanent...
November 15, 1998
Mobile Booths for Simultaneous Interpretation - General Characteristics and Equipment
A description is not available for this item.
January 1, 1981
Booths for Simultaneous Interpretation - Mobile Booths - General Characteristics and Equipment
A description is not available for this item.

References

Advertisement