NASA-STD-6001 - : References
This document references the following standards:
ASTM D240
ASTM D2863
ASTM D3294
ASTM D4809
ASTM G124
ASTM G125
ASTM G72/G72M
ASTM G74
ISO 14624-1
ISO 14624-2
ISO 14624-3
MIL-PRF-25604F
MIL-PRF-27402D
MIL-PRF-27404D
MIL-STD-2223
MIL-PRF-26539G (1)
ASTM E1354
ASTM E502 REV A
ASTM G86
NASA-STD-5005 REV D W/CHG 1
MIL-PRF-26536G (1)
NASA NPD 7100.8 REV G
NASA NPR 7100.1 REV C
NASA NPR 7120.5 REV F
NASA-STD-6016 REV C W/CHG 1
This document is referenced by the following standards:
NASA RPTSTD-8070-0001 REV 2 W/CHG 1
SSTD-8070-0091-FLUIDS REV A
SSTD-8070-0126-PIPE REV C
Advertisement