ASHRAE GUIDELINE 23 - : References
This document references the following standards:
49 CFR PART 238
AMCA 204
AMCA 300
ASHRAE 37
ASHRAE 41.1
ASHRAE 41.2
ASHRAE 41.3
ASHRAE 41.6
ASHRAE 51
ASHRAE 55
ASHRAE 62.1
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASME B31.5
ASTM B117
ASTM B251
ASTM B280
ASTM B743
ASTM B75/B75M
ASTM B88
ASTM D1500
ASTM D446
ASTM D5185
ASTM D974
CEN EN 13129-2
CENELEC EN 50121-3-1
CENELEC EN 50121-3-2
CENELEC EN 50155
CENELEC EN 55011
CENELEC EN 60077-1
CENELEC EN 60146-1-1
IEC 60349-1
IEC 60349-2
IEC 61373
IEEE 1012
IEEE 11
IEEE 112
IEEE 1476
IEEE 16
IEEE 829
NEMA MG 1
NFPA 130
NFPA 70
ASA S12.18
ASHRAE JOURN 44-4 DWCP
ASME/BPVC SEC IV
IEC 60529
IEC 60571
ISO 9227
ASHRAE 15
ASHRAE 34
This document is referenced by the following standards:
ISO DIS 19659-2
BSI 19/30335475 DC
ASHRAE 217
ISO FDIS 19659-3
BSI BS ISO 19659-3
Advertisement