MIL-PRF-39012 - : References
This document references the following standards:
MIL-STD-889C
MIL-STD-348B CHANGE 3
ECIA EIA-364-F
FED-STD-H28A
MIL-STD-202H
MIL-STD-202-302
MIL-STD-202-301
MIL-STD-202-213
MIL-STD-202-201
MIL-STD-202-112
MIL-STD-202-107
MIL-STD-202-106
MIL-STD-202-101
MIL-STD-130N W/CHANGE 1
MIL-DTL-45204D
ASTM D4895
ASTM D4894
ASTM D2116
ASTM B88
ASTM B700
ASTM B488
ASTM B455
ASTM B36/B36M
ASTM B197/B197M
ASTM B196/B196M
ASTM B194
ASTM B16/B16M
ASTM B152/B152M
ASTM B139/B139M
ASTM B124/B124M
ASTM B121/B121M
ASTM A582/A582M
ASTM A484/A484M
ASTM A342/A342M
ASME B46.1
AIA/NAS NASM20995
A-A-59588B
This document is referenced by the following standards:
MIL-PRF-39012/73C (1)
MIL-PRF-39012/69C (1)
MIL-DTL-3928H
MIL-DTL-17/139D (1)
SMC-S-011
API STD 670
ISO/IEC/IEEE 8802-22
MIL-DTL-17/73B (2)
MIL-DTL-17/185C (1)
MIL-DTL-17/184C (1)
MIL-DTL-28791D
MIL-DTL-17/29C (3)
MIL-DTL-28791/1D
Advertisement