API SPEC 7K - : References
This document references the following standards:
API SPEC 6A
AGMA 2004-C08
AISC 360
API MPMS 7.2
API RP 17B
API SPEC 16A
API SPEC 16C
API SPEC 5B
API SPEC 6A
API SPEC 9A
ASME B1.1
ASME B1.2
ASME B16.34
ASME B30.9
ASME B31.3
ASME/BPVC SEC VIII-1
ASNT SNT-TC-1A
ASTM A370
ASTM A488/A488M
ASTM A668/A668M
ASTM A751 REV A
ASTM A770/A770M
ASTM A788/A788M
ASTM E125
ASTM E165/E165M
ASTM E186
ASTM E280
ASTM E446
ASTM E709
CEN EN 287-1
CI-1500A
ISO 148-1
ISO 148-2
ISO 148-3
ISO 7500-1
ISO 9712
ISO TR 9769
MSS SP-53
MSS SP-55
NFPA T2.12.10
ASTM A388/A388M REV A
ASTM A781/A781M
ASME/BPVC SEC IX ERRATA
ASME/BPVC SEC V ERRATA
This document is referenced by the following standards:
API RP 16ST
API RP 92U
Advertisement