MIL-DTL-27072 - : References
This document references the following standards:
ASTM B298
ASTM B33
ASTM D2116
ASTM D4066
ASTM D4796
ASTM D4894
FED-STD-228A
ISO/IEC 17025
MIL-I-631D INT AMD 2
MIL-STD-686C
NEMA HP 3
NEMA HP 7
This document is referenced by the following standards:
MIL-DTL-27072/29C (1)
MIL-DTL-27072/79C (1)
MIL-DTL-27072/9D (1)
MIL-DTL-27072/28D (1)
MIL-DTL-27072/24C (1)
MIL-DTL-27072/1C (1)
MIL-DTL-27072/70B (1)
MIL-DTL-27072/76C (1)
MIL-DTL-27072/83C (1)
MIL-DTL-27072/42C (1)
MIL-DTL-27072/44C (1)
MIL-DTL-27072/65C (1)
MIL-DTL-27072/33C (1)
MIL-DTL-27072/68C (1)
Advertisement