B139 SERIES-15 - : References
This document references the following standards:
API STD 650
NFPA 30
CSA B140.2.1-10
CSA C22.2 NO. 3-M1988
CSA B140.0-03
NACE SP0169
CSA B149.1:20
CSA B51-19
CSA Z662:19
NFPA 37
NFPA 211
NFPA 13
ISO 6944-1
ASTM D808
ASTM D5185
ASTM D4059
ASTM D3828 REV A
ASME STS-1
ASME B31.9
ASME B31.3
ASME B31.1
API STD 653
NACE SP0375
CSA C22.1-18
ASTM D93
ASTM D396
CSA Z240 MH SERIES-16
CSA B214-16
ASTM E136 REV A
ASTM D56 REV A
ASME B16.3
This document is referenced by the following standards:
CSA B140.7-05
Advertisement