ISO/IEC 20741 - : References
This document references the following standards:
IEEE 1517
ISO 7498-2
ISO 9001
ISO 9241-110
ISO 9241-210
ISO/IEC 15476-1
ISO/IEC 15940
ISO/IEC 25010
ISO/IEC 25040
ISO/IEC 25041
ISO/IEC 25051
ISO/IEC 30130
ISO/IEC TR 18018
ISO/IEC TR 24766
ISO/IEC/IEEE 24765
This document is referenced by the following standards:
BSI BS ISO/IEC 23396
BSI BS ISO/IEC 23531
BSI BS ISO/IEC 23643
ISO/IEC 23396
ISO/IEC 23531
ISO/IEC 23643
ANSI INCITS/ISO/IEC 23396
ANSI INCITS/ISO/IEC 23531
Advertisement