NFPA 130 - : References
This document references the following standards:
NFPA 10
NFPA 13
NFPA 92
ASTM E2061
NFPA 241
IEEE 16
14 CFR PART 25
AMCA 210
AMCA 250
AMCA 300
ASA S12.65
ASA S3.5
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASME A17.1
ASTM C1166
ASTM D2724
ASTM D3574
ASTM D3675
ASTM D7568
ASTM E1537
ASTM E1590
ASTM E2061
ASTM E2652
ASTM E814 REV A
BSI BS EN 50129
CENELEC EN 50124-1
IEC 60331-11
IEC 62520
IEEE 11
IEEE 1202
IEEE 16
ISO 13571
ISO 1999
MIL-STD-882E
NFPA 10
NFPA 1006
NFPA 101
NFPA 110
NFPA 13
NFPA 14
NFPA 1670
NFPA 1994
NFPA 22
NFPA 220
NFPA 241
NFPA 25
NFPA 253
NFPA 262
NFPA 270
NFPA 275
NFPA 286
NFPA 402
NFPA 472
NFPA 502
NFPA 70
NFPA 703
NFPA 72
NFPA 91
NFPA 92
NFPA 921
NFPA 30
NFPA 80
NFPA 24
NFPA 58
NFPA 90A
NEMA WC 70
NFPA 1963
ICEA S-73-532-2014
ICEA S-95-658-2009
ASTM E162
ASTM E84
IEEE 383
29 CFR PART 1910
ASTM E648 REV A
ASTM E662 REV A
ASTM E119
ASTM E1354 REV C
ASTM E136
This document is referenced by the following standards:
IAPMO UPC
AASHTO DCRT-1
IAPMO CPC
IAPMO LAPC
IEEE 1887
NFPA 13H
IEC 62928
ASTM F3214
CENELEC EN IEC 62928
ANSI B77.2
BSI BS EN IEC 62928
NFPA 555
CEI EN IEC 62928
CSA C22.2 NO. 61980-1:22
ISO 37162
NR/L2/CIV/169 ISSUE 2
Advertisement