API SPEC 16C - : References
This document references the following standards:
API STD 53
API STD 6X
API RP 500
API RP 505
API SPEC 16A
API SPEC 5B
API SPEC 5CT
API SPEC 6A
API STD 53
API STD 6X
ASME B1.1
ASME B1.2
ASME B31.3
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASNT SNT-TC-1A
ASQ Z1.4
ASTM A370
ASTM A609/A609M
ASTM D1415
ASTM D2240
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E384
ASTM E709
ASTM E747
ASTM E94
ISO 15156-1
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 9712
NFPA 496
API SPEC 5L
ASME B5.1M
ASTM A388/A388M REV A
ASTM E10
ASTM E446
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
This document is referenced by the following standards:
API SPEC 7K
API STD 17G
API SPEC 17K
API SPEC 17J
DNVGL-RP-E101
API RP 92M
DNVGL-RP-B301
API SPEC 16F
30 CFR PART 250
DNVGL-OS-E101
API RP 92S
DNVGL-SE-0284
ISO 13628-2
API RP 92P
ABS 180
ABS 63
ABS 1000
API STD 17G
NORSOK D-010
API RP 16ST
API STD 2RD
API RP 17W
Advertisement