MIL-DTL-25524 - : References
This document references the following standards:
ASTM D7224
ASTM D1266
ASTM D1298 REV B
ASTM D130
ASTM D1319
ASTM D1322
ASTM D156
ASTM D2276
ASTM D2386
ASTM D2622
ASTM D3120
ASTM D3227
ASTM D3241 REV A
ASTM D3242
ASTM D3338/D3338M
ASTM D3343
ASTM D3701
ASTM D381
ASTM D3948
ASTM D4052
ASTM D4057
ASTM D4294
ASTM D4306
ASTM D445 REV A
ASTM D4529
ASTM D4809
ASTM D4952
ASTM D5006
ASTM D5452
ASTM D5453
ASTM D5972
ASTM D6045
ASTM D7153
ASTM D7154
ASTM D7171
ASTM D7224
ASTM D7619 REV B
ASTM D7777
ASTM E29
ISO 11171
ISO 4406
MIL-DTL-85470B
MIL-PRF-25017H (1)
MIL-STD-290H CHANGE 1
QPL-25017-QPD
ASTM D2887 REV A
ASTM D3828 REV A
ASTM D4177
ASTM D56 REV A
ASTM D86 REV A
ASTM D93 REV A
This document is referenced by the following standards:
ASTM D6824
Advertisement