CAN/CSA-Z662-15 - : References
This document references the following standards:
AWWA C150/A21.50
ASTM A193/A193M
ASTM A354
ASTM D1248
MSS SP-25
ASTM A106/A106M
ASTM A194/A194M REV A
ASTM A307
ASTM A395/A395M
NACE MR0175/ISO 15156
ASTM A234/A234M
ASTM A312/A312M
ASTM A370 REV A
ASTM A563
ASTM B241/B241M
AWWA C205
ASTM A333/A333M
ASTM A53/A53M
ASTM A126
NFPA 30
ISO 9001
ASME B16.9
API SPEC 5L
ASME B1.1
ASME B18.2.1
ASME B18.2.2
ASME B16.11
ASME B16.34
ASME B31.8
ASME B16.20
ASME B16.21
ASME B31.4
ASME B16.5
MSS SP-6
ASME B31.3
ASTM A420/A420M
DNVGL-ST-F101
ASTM F1973
ASTM D2837
ASTM D3350
ASTM D323 REV A
This document is referenced by the following standards:
CSA Z245.20 SERIES-18
CSA B51-19
NRC ABC
CSA Z260-19
CSA Z245.30-18
Advertisement