API SPEC 7K - : References
This document references the following standards:
AGMA 2004-C08
AISC 360
API RP 9B
API SPEC 16A
API SPEC 5B
API SPEC 6A
API SPEC 9A
ASME B1.1
ASME B1.2
ASME B16.34
ASME B30.9
ASME B31.3
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASNT SNT-TC-1A
ASTM A370
ASTM A751 REV A
ASTM A770/A770M
ASTM E125
ASTM E165/E165M
ASTM E186
ASTM E280
ASTM E4
ASTM E446
ASTM E709
CEN EN 287-1
CEN EN 287-2
CEN EN 287-6
CI-1500A
CI-1500B
ISO 148-1
ISO 6892-1
ISO 7500-1
ISO 9712
MSS SP-53
MSS SP-55
API RP 17B
API RP 7L
API SPEC 16C
API SPEC 7-2
ASTM A488/A488M
ASTM A668/A668M
ASTM A788/A788M
ISO 6892-2
ISO 6892-3
ISO TR 9769
ASTM A388/A388M REV A
ASTM A781/A781M
ASME/BPVC SEC IX ERRATA
This document is referenced by the following standards:
ISO 11961
API RP 92M
Advertisement