ANSI/ASA S1.6 - : References
This document references the following standards:
ASA S1.1
ISO 17
ISO 3
ISO 497
ASTM E1222
This document is referenced by the following standards:
ASA S12.70
ASA S3.7
ASA S12.15
ASA S1.40
ASTM E1130
ASTM E90
ASTM C423
ASA S12.76
ISO 18405
INFOCOMM A102.01
CSA Z107.0-1984
ASHRAE FUNDAMENTALS IP CH 8
ASHRAE FUNDAMENTALS SI CH 8
ASHRAE FUNDAMENTALS SI HANDBOOK
IEEE 656
IEEE 115
IEEE 260.4
ASME PTC 36
ASA S3.1
ASA S1.8
AGMA 6025-D98
ASA S12.58
ISO 80000-8
IEEE 269A
ASTM E1179
ASA S3.47
ASA S12.2
ASA S3.25
ASA S1.42
CEN EN ISO 80000-8
ASTM E2235
ASA S1.45
Advertisement