ISO/IEC TR 38504 - : References
This document references the following standards:
ISO/IEC 38500
ISO/IEC 38500
ISO/IEC TR 38502
ISO/IEC TS 38501
This document is referenced by the following standards:
NEN-ISO/IEC 38506
SNZ AS/NZS ISO/IEC 38506
CSA ISO/IEC 38506:21
ISO DIS 24143
BSI 21/30397425 DC
BSI BS ISO/IEC 38506
IEEE P7000/D7
ISO/IEC 38506
ISO/IEC/IEEE FDIS 24748-7000
SNZ AS/NZS ISO 24143
BSI BS ISO/IEC/IEEE 24748-7000
Advertisement