ISO/IEC 18477-5 - : References
This document references the following standards:
ISO/IEC 18477-8
IEC 61966-2-1
ISO/IEC 10646
ISO/IEC 10918-1
ISO/IEC 10918-5
ISO/IEC 15444-1
ISO/IEC 18477-1
ISO/IEC 18477-3
ISO/IEC 18477-6
ISO/IEC 18477-7
ISO/IEC 18477-8
ISO/IEC 18477-9
ITU-T T.801
ITU-T T.81
ITU-T T.871
ISO/IEC 60559
ISO/IEC 18477-2
ISO/IEC/IEEE 9945
This document is referenced by the following standards:
BSI 16/30330898 DC
ISO/IEC 18477-4
CSA ISO/IEC 18477-8:21
Advertisement