AEP-4495 - : References
This document references the following standards:
ANSI Z80.1
ASTM D1003
ASTM D1044
ASTM D3359
BSI BS G 211
CEN EN 166
CEN EN 167
CEN EN 168
CEN EN 207
CENELEC EN 60825-1
ISO 21987
ISO 4007
ISO 4849
ISO 4854
ISO 4855
ISO 4856
ISO 8980-4
ISO 8980-5
ISO 9001
LIA Z136.7
MIL-DTL-43511D
MIL-STD-662F
MIL-STD-810G W/CHANGE 1
NATO AEP-2920
NATO ARSP-4
NATO STANAG 2911
NATO STANAG 2920
NATO STANAG 3606
NATO STANAG 3828
NATO STANAG 4296
NATO STANAG 4370
NATO STANAG 4401
FAA FO JO 7400.2L
MODUK DEF STAN 00-035: PART 3
LIA Z136.1
This document is referenced in other ways by the following standards:
NATO IHSM NATO RESTRICTED PUBS LTR
Advertisement