ISO 15836-1 - : References
This document references the following standards:
ISO 15836-2
ISO 639-2
ISO 639-3
ISO 8459
ISO/IEC 12785-1
ISO 15836-2
This document is referenced by the following standards:
ISO 5127
ISO/IEC 21000-21
CSA CAN/CSA-ISO/IEC TR 18120:18
CEN EN ISO 19115-1
ISO TR 22957
ISO/IEC TR 23186
ISO 8
ISO/IEC TS 22424-2
ISO/IEC 29500-2
SNZ AS/NZS ISO 15836.2
ISO/IEC TR 22981
NEN-ISO 15836-2
ISO 10962
NEN-ISO 10962
CSA ISO/IEC 19788-2:15
CSA ISO/IEC 19788-3:15
CSA ISO/IEC 19788-5:15
IEEE 1876
ISO 21001
ISO/IEC 19941
NISO Z39.4
NEN-ISO/IEC 29500-2
ECMA 376 PART 2
ISO/IEC 23751
ISO 13972
NEN-EN-ISO 13972
CEN EN ISO 13972
SNV SN EN ISO 13972
Advertisement